Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.09
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$13.69
|
1,125
in stock
|
Buy Now | |
Rapid Electronics
from US$12.74
|
1,125
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
1,125
in stock
|
Buy Now | |
Farnell
from US$21.42
|
928
in stock
|
Buy Now | |
Avnet America
from US$11.87
|
-
|
Buy Now | |
RS Americas
from US$15.51
|
-
|
Buy Now | |
Boersig
from US$13.38
|
-
|
Buy Now |
PCB Ground Tab Location | -.135in, -3.43mm |
---|---|
LED Color (Top Left) | Green/Orange |
Shield Material | Copper Zinc Alloy |
Shield Plating Material | Tin over Copper |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
LED Color (Top Right) | Green/Orange |
Port Configuration | Multiple Ports |
Status Indicator | LED |
Number of PCB Ground Tabs | 4 |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Number of Panel Ground Tabs | 14 |
Port Matrix Configuration | 1 x 4 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
PCB Tail Length | .1in, 2.54mm |
Connector Height | .525in, 13.35mm |
コネクタの高さ | 13.35mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 32 |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Inv Mj,1X4,pnl Grd Led |Amp Te Connectivity 5406552-7 | Newark Electronics |
Modular Conn/Ethernet Conn INV MJ 1X4 PNL GRD LED | Rapid Electronics |
TE Connectivity INV MJ 1X4 PNL GRD LED (OG/OG) Modular Connectors / Ethernet Connectors INV MJ 1X4 PNL GRD LED (OG/OG) | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 | Farnell |
Conn RJ-45 F 32 POS 2.03mm Solder RA Thru-Hole 48 Terminal 4 Port Tray Cat 5 | Avnet America |
INV MJ,1X4,PNL GRD, LED (OG/OG), RJ45 Connectors | TE Connectivity 5406552-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5406552-7?
Additional datasheets, footprints and schematics for 5406552-7 are listed on our Part Details page. You can also find images and similar parts to 5406552-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406552-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406552-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406552-7 fall under?
The 5406552-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406552-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406552-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406552-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406552-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406552-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406552-7 often in real-time on the comparison pages.
What if I can't find stock of 5406552-7?
You can fill out our help required form which you can use to request a quote for 5406552-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.