Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
601
in stock
|
Buy Now | |
TE Store
from US$2.20
|
1,169
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
312
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$2.44
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now | |
Farnell
from US$2.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
PCB Mount Orientation | Right Angle |
Multiple Port Configuration | Ganged |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 12.83mm |
Connector Height | .505in, 12.83mm |
PCB Tail Length | 2.54mm, .1in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 72 |
Packaging Method | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
INV MJ ASSY,1X2 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406526-1 | Internal Number: 5406526-1 | TE Connectivity | TE Store |
Mod Jack RJ45 Cat 5 Multi-port 1X2 | RS |
Modular Conn/Ethernet Conn INV MJ ASSY 1X2 | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green/Yellow LED | Distrelec |
Connector, Rj45, Jack, 2Port, 8P8C, Cat5 | Newark Electronics |
8 Position 1x2 Port Side Entry Right Angle Through Hole Modular Jack | Future Electronics |
INV MJ ASSY1X2 | Avnet America |
INV MJ ASSY,1X2, RJ45 Connectors | TE Connectivity 5406526-1 | RS Americas |
CONNECTOR, RJ45, JACK, 2PORT, 8P8C, CAT5 | element14 |
8/8 INV MJ 1X2 RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 2Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5406526-1?
Additional datasheets, footprints and schematics for 5406526-1 are listed on our Part Details page. You can also find images and similar parts to 5406526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406526-1 fall under?
The 5406526-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406526-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406526-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 5406526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406526-1 often in real-time on the comparison pages.
What if I can't find stock of 5406526-1?
You can fill out our help required form which you can use to request a quote for 5406526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.