Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.12
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$5.35
|
300
in stock
|
Buy Now | |
Farnell
from US$10.19
|
240
in stock
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
RS Americas
from US$6.10
|
-
|
Buy Now | |
Boersig
from US$5.29
|
-
|
Buy Now |
PCB Ground Tab Location | -3.05mm, -.12in |
---|---|
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Height | 13.72mm, .54in |
コネクタの高さ | 13.72mm |
PCB Tail Length | .14in, 3.56mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Comment | Cat 5 solder tail positions for this mod jack do not follow same number sequence as that of the traditional mod jacks. |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 80 |
Packaging Method | Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn MJ ASSY S/P 8POS | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
Mj Assy,s/P,8Pos,sh,rvpgt,cat5 |Amp Te Connectivity 5406300-2 | Newark Electronics |
MJ ASSY, S/P,8POS, SH, RVPGT, CAT5, RJ45 Connectors | TE Connectivity 5406300-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5406300-2?
Additional datasheets, footprints and schematics for 5406300-2 are listed on our Part Details page. You can also find images and similar parts to 5406300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406300-2 fall under?
The 5406300-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406300-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406300-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5406300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406300-2 often in real-time on the comparison pages.
What if I can't find stock of 5406300-2?
You can fill out our help required form which you can use to request a quote for 5406300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.