Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Ground Tab Location | -.12in, -3.05mm |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Nickel |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Panel Ground Location | Top and Side, Top |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 1.5A, .2A |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.72mm |
PCB Tail Length | 3.56mm, .14in |
Connector Height | 13.72mm, .54in |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 4 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 80 |
Packaging Method | Tray, Box & Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Cat 3 modular RJ45 jack,8/8,THT,shielded | RS |
Mj Assy,s/P,8Pos,sh,rvpgt,cat4 |Amp Te Connectivity 5406298-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5406298-2?
Additional datasheets, footprints and schematics for 5406298-2 are listed on our Part Details page. You can also find images and similar parts to 5406298-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406298-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406298-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406298-2 fall under?
The 5406298-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406298-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406298-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406298-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406298-2 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for 5406298-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406298-2 often in real-time on the comparison pages.
What if I can't find stock of 5406298-2?
You can fill out our help required form which you can use to request a quote for 5406298-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.