Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.47
|
881
in stock
|
Buy Now | |
Newark Electronics
from US$12.94
|
881
in stock
|
Buy Now | |
Rapid Electronics
from US$9.77
|
881
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
881
in stock
|
Buy Now | |
TE Store
from US$11.54
|
735
in stock
|
Buy Now | |
Farnell
from US$10.40
|
705
in stock
|
Buy Now | |
Avnet America
from US$8.93
|
-
|
Buy Now | |
Boersig
from US$10.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -3.05mm, -.12in |
---|---|
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin over Copper |
Shield Material | Copper Zinc Alloy |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 5 |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Number of Panel Ground Tabs | 15 |
Port Configuration | Multiple Ports |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 13.64mm |
PCB Tail Length | .14in, 3.56mm |
Connector Height | .537in, 13.64mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 20 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Connectors/Ethernet Connectors Mj Assy |Amp Te Connectivity 5406281-3 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ ASSY | Rapid Electronics |
TE Connectivity MJ ASSY 4P 8POS SH RVPGT CAT5 Modular Connectors / Ethernet Connectors MJ ASSY 4P 8POS SH RVPGT CAT5 | Distrelec |
MJ ASSY,4P,8POS,SH,RVPGT,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406281-3 | Internal Number: 5406281-3 | TE Connectivity | TE Store |
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 | Farnell |
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Tray Cat 5e | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5406281-3?
Additional datasheets, footprints and schematics for 5406281-3 are listed on our Part Details page. You can also find images and similar parts to 5406281-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406281-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406281-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406281-3 fall under?
The 5406281-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406281-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406281-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406281-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406281-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5406281-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406281-3 often in real-time on the comparison pages.
What if I can't find stock of 5406281-3?
You can fill out our help required form which you can use to request a quote for 5406281-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.