Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.92
|
401
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
2,000
in stock
|
Buy Now | |
TE Store
from US$4.84
|
1,945
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
-
|
Buy Now | |
RS Americas
from US$4.39
|
-
|
Buy Now | |
Boersig
from US$3.49
|
-
|
Buy Now | |
TTI Europe
from US$3.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Material | Copper Alloy |
PCB Ground Tab Location | 4.57mm, .18in |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Panel Ground Location | Top and Side, Top |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.72mm |
PCB Tail Length | .14in, 3.56mm |
Connector Height | 13.72mm, .54in |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 80 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ ASSY,SG PSH W/RV PNL G TAB Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406217-1 | Internal Number: 5406217-1 | TE Connectivity | TE Store |
Rj45, 8 Position, 8Contact, 1Port | Newark Electronics |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Conn., Modular Jack, ASSY, SG PSH W/RV PNL G TAB | TE Connectivity 5406217-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5406217-1?
Additional datasheets, footprints and schematics for 5406217-1 are listed on our Part Details page. You can also find images and similar parts to 5406217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406217-1 fall under?
The 5406217-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406217-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406217-1 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5406217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406217-1 often in real-time on the comparison pages.
What if I can't find stock of 5406217-1?
You can fill out our help required form which you can use to request a quote for 5406217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.