Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1469839 |
Prices starting from US$9.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.35
|
586
in stock
|
Buy Now | |
Rapid Electronics
from US$9.94
|
586
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
-
|
Buy Now | |
Avnet America
from US$9.09
|
-
|
Buy Now | |
Boersig
from US$10.25
|
-
|
Buy Now | |
TE Store
from US$24.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | 4.57mm, .18in |
---|---|
Shield Plating Material | Tin over Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Standard |
Shield Material | Copper Alloy |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
PCB Mount Orientation | Right Angle |
Number of Panel Ground Tabs | 21 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 1 x 6 |
Number of Loaded Positions | 8 |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .2A, 1.5A |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
コネクタの高さ | 13.64mm |
Connector Height | 13.64mm, .537in |
PCB Tail Length | .14in, 3.56mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 15 |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Connectors / Ethernet Connectors MJ ASSY | Rapid Electronics |
TE Connectivity MJ ASSY 6P 8POS SHLD CAT5e NS Modular Connectors / Ethernet Connectors MJ ASSY 6P 8POS SHLD CAT5 NS | Distrelec |
Mj Assy,6P,8Pos,shld,cat5,ns |Amp Te Connectivity 5406206-1 | Newark Electronics |
MJ ASSY,6P,8POS,SHLD,CAT5e,NS | Boersig |
Special Order: MJ ASSY,6P,8POS,SHLD,CAT5e,NS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 6 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 6 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406206-1 | Internal Number: 5406206-1 | Alias Number: 1469839 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5406206-1?
Additional datasheets, footprints and schematics for 5406206-1 are listed on our Part Details page. You can also find images and similar parts to 5406206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406206-1 fall under?
The 5406206-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406206-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406206-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5406206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406206-1 often in real-time on the comparison pages.
What if I can't find stock of 5406206-1?
You can fill out our help required form which you can use to request a quote for 5406206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.