Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.76
|
10
in stock
|
Buy Now | |
TTI Europe
from US$8.00
|
1,820
in stock
|
Buy Now | |
Rapid Electronics
from US$7.91
|
378
in stock
|
Buy Now | |
Chip One Stop
from US$8.64
|
378
in stock
|
Buy Now | |
Distrelec
from US$7.68
|
378
in stock
|
Buy Now | |
Farnell
from US$9.54
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$10.95
|
122
in stock
|
Buy Now | |
element14
from US$9.69
|
122
in stock
|
Buy Now | |
Future Electronics
from US$8.51
|
-
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
RS Americas
from US$11.83
|
-
|
Buy Now | |
Boersig
from US$8.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | 4.57mm, .18in |
---|---|
Connector Profile | Standard |
Shield Material | Copper Zinc Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin over Nickel |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Number of Panel Ground Tabs | 15 |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 13.64mm, .537in |
PCB Tail Length | .14in, 3.56mm |
コネクタの高さ | 13.64mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 20 |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn 1x4 8P SH CAT5 R/A | Rapid Electronics |
TE Connectivity MJ ASSY 4P 8POS SH CAT5 NS P/O Modular Connectors / Ethernet Connectors 1x4 8P SH CAT5 R/A | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
Rj45 Connector, Jack, 8P8C, 4Port, Cat5 Rohs Compliant: Yes |Amp Te Connectivity 5406203-3 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 | element14 |
RJ45 Jack Cat 5eMulti-port 1X4 PCB Mount | RS |
8 Position 1x4 Right Angle Through Hole Stacked RJ45 Modular Jack | Future Electronics |
PCB MOUNTED JACKS - SINGLE PORT, MULTI-P | Avnet America |
MJ ASSY,4P,8POS, SH, CAT5,NS P/O, RJ45 Connectors | TE Connectivity 5406203-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 4 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | PCF Series |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
Gender | Jack |
Material | Nylon UL94V-0 |
No. of Contacts | 8Contacts |
No. of Ports | 4Ports |
No. of Positions | 8Ways |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 150V |
Where can I find additional details, specifications and documents for a 5406203-3?
Additional datasheets, footprints and schematics for 5406203-3 are listed on our Part Details page. You can also find images and similar parts to 5406203-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406203-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406203-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406203-3 fall under?
The 5406203-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406203-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406203-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406203-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406203-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406203-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406203-3 often in real-time on the comparison pages.
What if I can't find stock of 5406203-3?
You can fill out our help required form which you can use to request a quote for 5406203-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.