Status: | Unknown |
---|---|
Series: | 53 Series |
RoHS: | Unknown |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.93
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$8.50
|
185
in stock
|
Buy Now | |
element14
from US$7.33
|
185
in stock
|
Buy Now | |
Farnell
from US$6.35
|
185
in stock
|
Buy Now | |
Distrelec
from US$6.42
|
7
in stock
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now | |
RS Americas
from US$10.32
|
-
|
Buy Now | |
TTI Europe
from US$5.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 53 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25mm |
SVHC | No SVHC (15-Jan-2018) |
53R side adj cermet trimmer,10K,12.5mm | RS |
Rotary Potentiometer, 10Kohm, 1W Rohs Compliant: Yes |Bourns 53RAA-R25-A15L | Newark Electronics |
ROTARY POTENTIOMETER, 10KOHM, 1W | element14 |
Bourns Rotary Potentiometer 10kOhm 1W ± | Distrelec |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Linear Potentiometer w/ 6.35 mm Dia. Shaft,10kOhm,+/-10%,1W,+/-150ppm/C, Pmnt | Bourns 53RAA-R25-A15L | RS Americas |
10K OHM 20% 1/2 SINGLETURN | TTI Europe |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 53RAA-R25-A15L?
Additional datasheets, footprints and schematics for 53RAA-R25-A15L are listed on our Part Details page. You can also find images and similar parts to 53RAA-R25-A15L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53RAA-R25-A15L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53RAA-R25-A15L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53RAA-R25-A15L fall under?
The 53RAA-R25-A15L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 53RAA-R25-A15L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53RAA-R25-A15L you can contact the distributor directly for product support, shipping queries etc.
Is the 53RAA-R25-A15L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53RAA-R25-A15L have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 53RAA-R25-A15L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53RAA-R25-A15L often in real-time on the comparison pages.
What if I can't find stock of 53RAA-R25-A15L?
You can fill out our help required form which you can use to request a quote for 53RAA-R25-A15L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.