53M15-01-1-24N-C Switches by Grayhill

SWITCH ROTARY SP24T 250mA 115V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.35

Distributor Stock
Logo for Farnell
Farnell
from US$69.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$95.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$68.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$92.20
-
Buy Now
Logo for element14
element14
from US$78.48
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Poles 1
No. of Switch Positions 24
Angle of Throw 15°
Contact Current AC Max 150mA
Contact Current DC Max 250mA
Contact Voltage AC Max 115V
Contact Voltage DC Max 30V
Circuitry SP24T

Alternative Descriptions

53M15-01-1-24N-C |Grayhill 53M15-01-1-24N-C | Newark Electronics
Switch Rotary SP24T 24 Flatted Shaft Solder Lug 0.25A 115VAC 28VDC | Avnet America
Rotary Switch, 15 DEG, # of Decks: 01, Poles/Deck: 1, Positions/Pole: 24, Conta | Grayhill 53M15-01-1-24N-C | RS Americas
Rotary Switches Rotary Switch, Military, 15-deg | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 53M15-01-1-24N-C?

Additional datasheets, footprints and schematics for 53M15-01-1-24N-C are listed on our Part Details page. You can also find images and similar parts to 53M15-01-1-24N-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 53M15-01-1-24N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53M15-01-1-24N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 53M15-01-1-24N-C fall under?

The 53M15-01-1-24N-C is listed under Switches & Relays > Switches > Rotary Switches.

Can I view similar or alternative parts?

You can view similar parts to 53M15-01-1-24N-C when available in the Rotary Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 53M15-01-1-24N-C you can contact the distributor directly for product support, shipping queries etc.

Is the 53M15-01-1-24N-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 53M15-01-1-24N-C have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 53M15-01-1-24N-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 53M15-01-1-24N-C often in real-time on the comparison pages.

What if I can't find stock of 53M15-01-1-24N-C?

You can fill out our help required form which you can use to request a quote for 53M15-01-1-24N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay