Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$499.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$528.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$546.91
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$599.35
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$789.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$1,126.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$499.32
|
-
|
Buy Now | |
Farnell
from US$745.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Crimp Tool Die, 0.2-2.5Mm2 Contact | Newark Electronics |
Punches&Dies ERGO DIE MCP 2 8K E | Rapid Electronics |
TE Connectivity Die Set For MCP 2.87mm & TAB 2.8mm Serie | Distrelec |
Die-set ERGOCRIMP MCP 2,8K E | RS |
Die Set For MCP 2.87mm & TAB 2.8mm Series Crimp Contacts | Avnet America |
CRIMP TOOL DIE, 0.2-2.5MM2 CONTACT | Farnell |
Where can I find additional details, specifications and documents for a 539952-2?
Additional datasheets, footprints and schematics for 539952-2 are listed on our Part Details page. You can also find images and similar parts to 539952-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539952-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539952-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539952-2 fall under?
The 539952-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539952-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539952-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539952-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539952-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 539952-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539952-2 often in real-time on the comparison pages.
What if I can't find stock of 539952-2?
You can fill out our help required form which you can use to request a quote for 539952-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.