Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053915-1,
CN2890-000 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2
in stock
|
Buy Now | |
TE Store
from US$0.38
|
160,159
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
44,201
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
13,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2
in stock
|
Buy Now | |
element14
from US$0.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.083g |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 22 – 10AWG, 3248 – 13100CMA, .3 – 6mm² |
Wire Insulation Diameter (Max) | 9.4mm, .37in |
Marking | EC |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | EC-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
SPLICE,N CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Splice Features: Serrated Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 53915-1 | Internal Number: 53915-1 | Alias Number: AMPS-0-0053915-1 | TE Connectivity | TE Store |
SPLICE,N CE 22-10 | Heilind Electronics |
Terminal, Closed End Splice, 10Awg | Newark Electronics |
TERMINAL, CLOSED END SPLICE, 10AWG | element14 |
Spring Spade Terminal 10-22AWG 24.89mm 11.58mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Colour | Transparent |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 53915-1?
Additional datasheets, footprints and schematics for 53915-1 are listed on our Part Details page. You can also find images and similar parts to 53915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53915-1 fall under?
The 53915-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53915-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53915-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 53915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53915-1 often in real-time on the comparison pages.
What if I can't find stock of 53915-1?
You can fill out our help required form which you can use to request a quote for 53915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.