Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Vertical |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Signal Positions | 64 |
Rows Loaded | A, C |
Number of Columns | 32 |
Number of Positions | 64 |
Contact Base Material | Brass |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Positions Loaded with 4.16 Contacts (Row A) | 1,3,5,6,9-32 |
Positions Loaded with 4.16 Contacts (Row C) | 11689 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm |
Positions Loaded with 4.16 Contacts (Row B) | None |
Positions Loaded with 4.93 Contacts (Row B) | None |
Positions Loaded with 4.93 Contacts (Row A) | 2,4,7,8 |
Positions Loaded with 4.93 Contacts (Row C) | None |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
Connector Height | .452343in, 11.51mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
PCB Mount Retention Type | Mounting Ears |
Panel Mount Feature | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last Contacts Loaded | Row A- 1,3,5,6,9,32, Row A,C- 1-32 |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Make First / Break Last | Yes |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Size | Half |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
064 Euro Type R Pin Mfbl Assy Rohs Compliant: No |Amp Te Connectivity 536744-1 | Newark Electronics |
Conn DIN 41612 PIN 96 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536744-1?
Additional datasheets, footprints and schematics for 536744-1 are listed on our Part Details page. You can also find images and similar parts to 536744-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536744-1 fall under?
The 536744-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536744-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536744-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 536744-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536744-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 536744-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536744-1 often in real-time on the comparison pages.
What if I can't find stock of 536744-1?
You can fill out our help required form which you can use to request a quote for 536744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.