Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Positions | 240 |
Number of Rows | 4 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Contact Shape & Form | Square, Four Beam |
Contact Mating Area Plating Material Thickness | 30µin |
Mating Post Length | .21in |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 14.73mm, .58in |
コネクタの高さ | 14.73mm |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Hdi Pin Assy 4 Row 240 Pos R/A |Amp Te Connectivity 533286-9 | Newark Electronics |
Conn HDI M 240 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 533286-9?
Additional datasheets, footprints and schematics for 533286-9 are listed on our Part Details page. You can also find images and similar parts to 533286-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533286-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533286-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533286-9 fall under?
The 533286-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 533286-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533286-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 533286-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533286-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 533286-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533286-9 often in real-time on the comparison pages.
What if I can't find stock of 533286-9?
You can fill out our help required form which you can use to request a quote for 533286-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.