Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.32
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$89.32
|
-
|
Buy Now |
Stackable | No |
---|---|
Number of Positions | 240 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Four Beam |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
コネクタの高さ | 11.62mm |
PCB Thickness (Recommended) | .76in, 2.36mm |
Connector Height | .46in, 11.62mm |
Insulation Resistance | 4MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Alignment Type | Screw Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 4 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Where can I find additional details, specifications and documents for a 598009-2?
Additional datasheets, footprints and schematics for 598009-2 are listed on our Part Details page. You can also find images and similar parts to 598009-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 598009-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 598009-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 598009-2 fall under?
The 598009-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 598009-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 598009-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 598009-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 598009-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 598009-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 598009-2 often in real-time on the comparison pages.
What if I can't find stock of 598009-2?
You can fill out our help required form which you can use to request a quote for 598009-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.