Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-1014 |
Prices starting from US$32.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$69.19
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$39.41
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$58.05
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$38.80
|
48
in stock
|
Buy Now | |
Avnet America
from US$32.28
|
-
|
Buy Now | |
Avnet Asia
from US$36.07
|
-
|
Buy Now | |
Boersig
from US$34.31
|
-
|
Buy Now | |
TE Store
from US$43.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Number of Positions | 100 |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | .21in |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Contact Shape & Form | Four Beam |
Connector Height | 11.73mm, .462in |
PCB Thickness (Recommended) | 2.13mm, .76in |
コネクタの高さ | 11.73mm |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 7 |
Packaging Method | Tube |
Make First / Break Last | No |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 6.35mm, .25in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Speed/Modular Conn 100P Vert Plug Hdi 245 |Amp Te Connectivity 532448-1 | Newark Electronics |
High Speed/Modular Conn 100P VERT PLUG HDI 245 | Rapid Electronics |
TE Connectivity HDI PIN ASSY 4 ROW 100 POS High Speed / Modular Connectors 100P VERT PLUG HDI 245 | Distrelec |
Conn HDI PIN 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: HDI PIN ASSY 4 ROW 100 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 4 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 532448-1 | Internal Number: 532448-1 | Alias Number: 2-42934-1014 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 532448-1?
Additional datasheets, footprints and schematics for 532448-1 are listed on our Part Details page. You can also find images and similar parts to 532448-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532448-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532448-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532448-1 fall under?
The 532448-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 532448-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532448-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 532448-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532448-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 532448-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532448-1 often in real-time on the comparison pages.
What if I can't find stock of 532448-1?
You can fill out our help required form which you can use to request a quote for 532448-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.