Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.00
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 300 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Shape & Form | Four Beam |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
Connector Height | .46in, 11.68mm |
PCB Thickness (Recommended) | .76in, 2.36mm |
コネクタの高さ | 11.68mm |
Insulation Resistance | 4MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Mating Alignment | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 2 |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Hdi Recp Assy 4 Row 300 Pos |Amp Te Connectivity 532903-1 | Newark Electronics |
Conn HDI RCP 300 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HDI RECP ASSY 4 ROW 300 POS, PCB Headers and Receptacles | TE Connectivity 532903-1 | RS Americas |
Where can I find additional details, specifications and documents for a 532903-1?
Additional datasheets, footprints and schematics for 532903-1 are listed on our Part Details page. You can also find images and similar parts to 532903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532903-1 fall under?
The 532903-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 532903-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 532903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532903-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 532903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532903-1 often in real-time on the comparison pages.
What if I can't find stock of 532903-1?
You can fill out our help required form which you can use to request a quote for 532903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.