Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
---|---|
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 3A |
Contact Orientation | Straight |
Wire Size | 26 – 22AWG, .12 – .4mm² |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -40 – 185°F, -85 – 221°F, -65 – 105°C, -40 – 85°C |
T/Spring Lp Rohs Compliant: No |Amp Te Connectivity 531216-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
T/SPRING LP, Board-to-Board Connector Contacts | TE Connectivity 531216-4 | RS Americas |
Special Order: T/SPRING LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Product Terminates To: Wire & Cable Socket Tin 26 – 22 AWG .12 – .4 mm² | Connector Contact | Part Number: 531216-4 | Internal Number: 531216-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 531216-4?
Additional datasheets, footprints and schematics for 531216-4 are listed on our Part Details page. You can also find images and similar parts to 531216-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531216-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531216-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531216-4 fall under?
The 531216-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 531216-4 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531216-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 531216-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531216-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 531216-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531216-4 often in real-time on the comparison pages.
What if I can't find stock of 531216-4?
You can fill out our help required form which you can use to request a quote for 531216-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.