Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
6
units
|
Buy Now |
![]() |
element14 |
6
units
|
Buy Now |
![]() |
Newark Electronics |
6
units
|
Buy Now |
![]() |
Allied Electronics |
4
units
|
Buy Now |
![]() |
Heilind Electronics |
1
units
|
Buy Now |
![]() |
TE Store |
1
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
HAND CRIMP TOOL, 26-22AWG CONTACT | Newark Electronics |
Crimper,SAHT Ratchet,26-22AWG,MTE Receptacle,TANDEM Spring Contact,CERTI-CRIMPII | Allied Electronics |
CERTICRIMP 2SAHT MTE | Heilind Electronics |
CCII MTE AMPMODU MTE PIN REC 26-22 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91531-1 | Internal Number: 91531-1 | TE Connectivity | TE Store |
Straight Action Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP TANDEM SPRING 26-22AWG Contacts |
Product Range | Te Connectivity / Amp 915 |
Where can I find additional details, specifications and documents for a 91531-1?
Additional datasheets, footprints and schematics for 91531-1 are listed on our Part Details page. You can also find images and similar parts to 91531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91531-1 fall under?
The 91531-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91531-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91531-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Allied Electronics and Heilind Electronics have stock available or on a lead time for 91531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91531-1 often in real-time on the comparison pages.
What if I can't find stock of 91531-1?
You can fill out our help required form which you can use to request a quote for 91531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.