Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
2,275
in stock
|
Buy Now | |
TE Store
from US$1.38
|
15,024
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
2,275
in stock
|
Buy Now | |
element14
from US$0.85
|
2,275
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$373.12
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .69mm, .027in |
Wire Insulation Diameter (Max) | 2.413mm, .095in |
Wire Size | 238 – 475CMA, 26 – 24AWG, .12 – .24mm² |
Overall Length | 16.05mm, .632in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter | .05 – .095in, 1.27 – 2.413mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,PIDG SPD 26-24 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 24 AWG Wire Size: .12 – .24 mm² Wire Size: 238 – 475 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 26 – 24 AWG .12 – .24 mm² 238 – 475 CMA | Pidg Spade Tongue Terminal | Part Number: 53115-2 | Internal Number: 53115-2 | TE Connectivity | TE Store |
Crimp Terminal, M3.5, 26Awg To 24Awg | Newark Electronics |
CRIMP TERMINAL, M3.5, 26AWG TO 24AWG | element14 |
Plasti-Grip 26-24 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 24-26AWG 18.01mm 6.35mm Tin Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 53115-2?
Additional datasheets, footprints and schematics for 53115-2 are listed on our Part Details page. You can also find images and similar parts to 53115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53115-2 fall under?
The 53115-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53115-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53115-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 53115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53115-2 often in real-time on the comparison pages.
What if I can't find stock of 53115-2?
You can fill out our help required form which you can use to request a quote for 53115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.