Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F91441-000,
AMP-0-0053112-1 |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$133.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
8,413
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
8,413
in stock
|
Buy Now | |
Distrelec
from US$4.50
|
8,413
in stock
|
Buy Now | |
TE Store
from US$5.28
|
1,010
in stock
|
Buy Now | |
RS Americas
from US$3.54
|
645
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
Boersig
from US$3.88
|
-
|
Buy Now |
Number of Serrations | 8 |
---|---|
Contact Plating Material | Silver |
Terminal & Splice Type | Splice |
Overall Length | 1.63in, 41.1mm |
Material Thickness | .021in, .51mm |
Wire Size | 20 – 16AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire |
Support Style | Non-Insulation Support |
Sealable | No |
Product Type | Contact |
Discrete Wire Type | Stranded |
Serrated | Yes |
Barrel Type | Open Barrel |
Insulated | No |
Termination Method | Crimp |
Terminals 20-16 Solis Flag Trm |Amp Te Connectivity 53112-1 | Newark Electronics |
TE Connectivity - AMP SpliceFLAG RELAY SPECIAL-RR 20-16 | Distrelec |
FLAG RELAY, SPECIAL-RR 20-16 Wire Size: 20 – 16 AWG Wire Size: .5 – 1.25 mm² Sealable: No Splice Features: Serrated Terminal Material Thickness: .021 in Electrical Wire Splice | 20 – 16 AWG .5 – 1.25 mm² Serrated | Part Number: 53112-1 | Internal Number: 53112-1 | Alias Number: AMP-0-0053112-1 | TE Connectivity | TE Store |
Flag Relay, Splice, 16-20 AWG, 8 Serrations, Silver Plating, .51mm Thickness | TE Connectivity 53112-1 | RS Americas |
16 - 20 AWG Non Insulated Silver Relay Style Terminal | Future Electronics |
Relay Terminal 16-20AWG 41.4mm 11.43mm Silver | Avnet America |
Where can I find additional details, specifications and documents for a 53112-1?
Additional datasheets, footprints and schematics for 53112-1 are listed on our Part Details page. You can also find images and similar parts to 53112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53112-1 fall under?
The 53112-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53112-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53112-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and RS Americas have stock available or on a lead time for 53112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53112-1 often in real-time on the comparison pages.
What if I can't find stock of 53112-1?
You can fill out our help required form which you can use to request a quote for 53112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.