Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.49
|
205
in stock
|
Buy Now | |
TE Store
from US$1,065.36
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$1,163.38
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,188.80
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,428.90
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1,340.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,148.43
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,163.38
|
1
in stock
|
Buy Now | |
Avnet America
from US$933.50
|
-
|
Buy Now | |
RS Americas
from US$134.64
|
-
|
Buy Now | |
Boersig
from US$1,308.00
|
-
|
Buy Now | |
Farnell
from US$1,599.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-) |
Ratchet Configuration | Not Releasable, Not Adjustable |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Certification | Yes – Certificate Included |
DAHT AMP SOLIS FLAG 20-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (108-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 68074-1 | Internal Number: 68074-1 | TE Connectivity | TE Store |
DAHT SOLIS FLAG 20-16 | Heilind Electronics |
Hand Crimp Tool, 20-16Awg Solistrand | Newark Electronics |
Crimpers/Crimping Tools DAHT FLAG 16-20 | Rapid Electronics |
TE Connectivity - AMP Crimp Tool DAHT AMP SOLIS FLAG 20-16 ASS | Distrelec |
AMP68074-1 | Avnet America |
DAHT AMP SOLIS FLAG 20-16 ASSY | Boersig |
Where can I find additional details, specifications and documents for a 68074-1?
Additional datasheets, footprints and schematics for 68074-1 are listed on our Part Details page. You can also find images and similar parts to 68074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68074-1 fall under?
The 68074-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68074-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 68074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68074-1 have stock available?
Authorised distributors including RS, TE Store, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 68074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68074-1 often in real-time on the comparison pages.
What if I can't find stock of 68074-1?
You can fill out our help required form which you can use to request a quote for 68074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.