Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
13,083
in stock
|
Buy Now | |
Electro Enterprises
from US$0.50
|
8,646
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
6,312
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
3,053
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,923
in stock
|
Buy Now | |
element14
from US$0.55
|
2,923
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
1,332
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
365
in stock
|
Buy Now | |
Farnell
from US$0.50
|
64
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 509CMA, .12 – .24mm², 26 – 24AWG |
Wire Insulation Diameter | .813 – 2.083mm, .032 – .082in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Overall Length | 20.1mm, .792in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Must be crimped with a 22-18 or 22-16 PIDG (red) tool. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-24 6 | Heilind Electronics |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 26-24 6 | TE Connectivity 53073 | RS Americas |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | element14 |
Ring Tongue Terminal 24-26AWG 20.12mm 6.35mm Tin Loose Piece | Avnet America |
Terminals PIDG RING 26-24 6 | Rapid Electronics |
TERMINAL, RING TONGUE, #6, 24AWG, YELLOW | Farnell |
Ring Terminal, 26-24AWG, PIDG, 6 | RS |
Ring Terminal Connector 6 Stud Circular 24-26 AWG Crimp | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6" |
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.26mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 53073?
Additional datasheets, footprints and schematics for 53073 are listed on our Part Details page. You can also find images and similar parts to 53073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53073 fall under?
The 53073 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53073 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53073 you can contact the distributor directly for product support, shipping queries etc.
Is the 53073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53073 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 53073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53073 often in real-time on the comparison pages.
What if I can't find stock of 53073?
You can fill out our help required form which you can use to request a quote for 53073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.