Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.44
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$5.54
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$54.60
|
-
|
Buy Now | |
Future Electronics
from US$4.48
|
-
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$4.38
|
-
|
Buy Now | |
Boersig
from US$5.26
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 26AWG, .12 – .15mm², 304CMA |
Wire Insulation Diameter (Max) | .055in, 1.4mm |
Wire Insulation Diameter | .026 – .055in, .66 – 1.4mm |
Overall Length | .792in, 20.1mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | M3.5, #6 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL PIDG R IR 26 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R IR 26 6 | Distrelec |
300V 26AWG 3.51mm Closed Barrel Ring Tongue Terminal | Future Electronics |
Spade Tongue Terminal 26AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 26 6 | TE Connectivity 53050 | RS Americas |
Where can I find additional details, specifications and documents for a 53050?
Additional datasheets, footprints and schematics for 53050 are listed on our Part Details page. You can also find images and similar parts to 53050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53050 fall under?
The 53050 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53050 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53050 you can contact the distributor directly for product support, shipping queries etc.
Is the 53050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53050 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 53050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53050 often in real-time on the comparison pages.
What if I can't find stock of 53050?
You can fill out our help required form which you can use to request a quote for 53050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.