Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter | .026 – .055in, .66 – 1.4mm |
Wire Insulation Diameter (Max) | 1.4mm, .055in |
Wire Size | .12 – .15mm², 26AWG, 304CMA |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.7mm, .736in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Insulated | Yes |
Sealable | No |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 26 4 Rohs Compliant: Yes |Amp Te Connectivity 53049 | Newark Electronics |
Spade Tongue Terminal 26AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 26 4 | TE Connectivity 53049 | RS Americas |
Where can I find additional details, specifications and documents for a 53049?
Additional datasheets, footprints and schematics for 53049 are listed on our Part Details page. You can also find images and similar parts to 53049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53049 fall under?
The 53049 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53049 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53049 you can contact the distributor directly for product support, shipping queries etc.
Is the 53049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53049 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53049 often in real-time on the comparison pages.
What if I can't find stock of 53049?
You can fill out our help required form which you can use to request a quote for 53049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.