Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Passivated Stainless Steel |
---|---|
Keying Hardware Type | External Receptacle Key |
Comment | Receptacle kit includes two pieces of 530341-1 and two #2-56 screws, .250 long. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Keying Accessory Type | Keying Hardware |
530341-3 Rohs Compliant: Yes |Amp Te Connectivity 530341-3 | Newark Electronics |
Connector Accessories External Key Kit Stainless Steel Loose Piece | Avnet America |
Connector, Polarizing Device (Key, Plug, Post) for Box Series | TE Connectivity 530341-3 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Hardware |
---|---|
For Use With | 3-Row Receptacle Headers 2-Row and 4-Row Receptacle Assemblies |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530341-3?
Additional datasheets, footprints and schematics for 530341-3 are listed on our Part Details page. You can also find images and similar parts to 530341-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530341-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530341-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530341-3 fall under?
The 530341-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 530341-3 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530341-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 530341-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530341-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 530341-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530341-3 often in real-time on the comparison pages.
What if I can't find stock of 530341-3?
You can fill out our help required form which you can use to request a quote for 530341-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.