532433-4

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 532433-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 532433-4
Details for TE Store
532433-4
HDI PIN ASSY 3 ROW 105 POS Connector System:Board-to-Board
Buy Directly from TE Store (50 in Stock)
$34.7500 per unit
Series Information for 532433-4 - TE Connectivity
  • Status: Active
  • Product Code: 0252
  • Global Product Line: 003
  • GPL Description: Data and Devices

Description

HDI PIN ASSY 3 ROW 105 POS

Specifications

Number of Positions:
105
Contact Current Rating (Max):
3A
Centerline (Pitch):
.1in, 2.54mm
Connector Mounting Type:
Board Mount
Circuit Application:
Power & Signal
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • Compatible Parts: 530341-3, 530341-5, 530341-7
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Conn Shrouded Header HDR 105 POS 2.54mm Solder ST Thru-Hole
TE Store
HDI PIN ASSY 3 ROW 105 POS Connector System:Board-to-Board;Number of Positions:105;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Connector & Contact Terminates To:Printed Circuit Board Board-to-Board 105 2.54 mm .1" | D-Sub Locking & Mounting | TE Connectivity