Status: | Unknown |
---|---|
Series: | 5300 Series |
RoHS: | Compliant |
Prices starting from US$0.50
Product Range | 5300 Series |
---|---|
Inductance | 22µH |
DC Current Rating | 1A |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 8.4MHz |
Body Material | Ferrite |
Core Material | Ferrite |
RoHS Compliant | Yes |
Inductor: axial | Transfer Multisort Elektronik |
Choke, 22Uh, 1A, 10%, 8.4Mhz | Newark Electronics |
RF Choke, High Frequency, 22 uH, 1 A, 190 Milliohm, ± 10%, 8.4 MHz | Avnet America |
Inductor, Axial, Conformal,22uH,10%,0.19 Ohm DCR Max | Bourns 5300-17-RC | RS Americas |
RF Choke, High Frequency, 22 uH, 1 A, 190 Milliohm, � 10%, 8.4 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5300-17-RC?
Additional datasheets, footprints and schematics for 5300-17-RC are listed on our Part Details page. You can also find images and similar parts to 5300-17-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5300-17-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5300-17-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5300-17-RC fall under?
The 5300-17-RC is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5300-17-RC when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5300-17-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5300-17-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5300-17-RC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5300-17-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5300-17-RC often in real-time on the comparison pages.
What if I can't find stock of 5300-17-RC?
You can fill out our help required form which you can use to request a quote for 5300-17-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.