Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.41
|
1,032
in stock
|
Buy Now |
![]() |
element14
from US$0.27
|
1,032
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.24
|
611
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.27
|
500
in stock
|
Buy Now |
![]() |
RS Americas
from US$17.89
|
50
in stock
|
Buy Now |
![]() |
Electro Enterprises
from US$0.35
|
9
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
170
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.84
|
-
|
Buy Now |
![]() |
TME
from US$0.26
|
-
|
Buy Now |
![]() |
Relay Specialties
from US$1.03
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$0.21
|
-
|
Buy Now |
![]() |
Sager
from US$0.20
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.21
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
Tip / Nozzle Width | 2.3mm |
---|---|
Tip / Nozzle Style | Screwdriver |
For Use With | XS Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
Current Rating | 120mA |
Lead Style | Bayonet BA9s |
Length | 23.9mm |
Lens Style | Globe G-3 1/2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA A CR2 |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Clip |
Battery Terminals | SMD |
For Use With | A AA CR2 Size Batteries |
BATTERY CLIP, A/AA, THT | element14 |
AA & A Cell Nickel Plated Steel Battery Holder 0.30mm thick | Future Electronics |
Batt.-Clip AA/CR2 SMD | Schukat Electronic |
Clip | TME |
A AA SMT BATTERY CLIP | Heilind Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs SMT Battery clip FOR AA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
CML LAMPS - LAMP TYPE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CINCH Barrier Terminal Blocks |
---|---|
Accessory Type | Terminal Strip, Lug |
Colour | Chocolate Brown |
Connector Mounting | Panel Mount |
Contact Material | Steel |
RoHS Compliant | No |
| Heilind Electronics Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gangable Switch Box, 3"L x 2"W x 2.75"Deep, Steel | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 53?
Additional datasheets, footprints and schematics for 53 are listed on our Part Details page. You can also find images and similar parts to 53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53 fall under?
The 53 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 53 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53 you can contact the distributor directly for product support, shipping queries etc.
Is the 53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Schukat Electronic and RS Americas have stock available or on a lead time for 53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53 often in real-time on the comparison pages.
What if I can't find stock of 53?
You can fill out our help required form which you can use to request a quote for 53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.