Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
7,440
in stock
|
Buy Now | |
TE Store
from US$1.82
|
12,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7,440
in stock
|
Buy Now | |
element14
from US$0.77
|
7,440
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$22,973.71
|
-
|
Buy Now |
Plating Material | Brass, Tin |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.1in, 27.94mm |
Stud Diameter | 4.82mm, .19in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52963-1 | Internal Number: 52963-1 | TE Connectivity | TE Store |
Terminal, Spring Spade, #10, Yellow | Newark Electronics |
TERMINAL, SPRING SPADE, #10, YELLOW | element14 |
Plasti-Grip 12-10 AWG Straight Closed Barrel Short Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 10-12AWG 27.94mm 10.31mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 52963-1?
Additional datasheets, footprints and schematics for 52963-1 are listed on our Part Details page. You can also find images and similar parts to 52963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52963-1 fall under?
The 52963-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52963-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52963-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 52963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52963-1 often in real-time on the comparison pages.
What if I can't find stock of 52963-1?
You can fill out our help required form which you can use to request a quote for 52963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.