Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,420.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,517.12
|
7
in stock
|
Buy Now | |
TE Store
from US$1,500.18
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$1,472.28
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$2,190.66
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$1,420.00
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$1,665.47
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,665.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,478.42
|
-
|
Buy Now | |
RS Americas
from US$1,439.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
HHHT PIDG PG 12-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool MIL Spec | Hand Crimping Tool | Part Number: 59287-2 | Internal Number: 59287-2 | TE Connectivity | TE Store |
Other Tools Hhht Pidg L Exp |Amp Te Connectivity 59287-2 | Newark Electronics |
Other Tools HHHT PIDG L EXP | Rapid Electronics |
TE Connectivity General Hand Tool Used In The Aircraft A | Distrelec |
HHHT PIDG L EXP 12-10 | Heilind Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
Where can I find additional details, specifications and documents for a 59287-2?
Additional datasheets, footprints and schematics for 59287-2 are listed on our Part Details page. You can also find images and similar parts to 59287-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59287-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59287-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59287-2 fall under?
The 59287-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59287-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59287-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 59287-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59287-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 59287-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59287-2 often in real-time on the comparison pages.
What if I can't find stock of 59287-2?
You can fill out our help required form which you can use to request a quote for 59287-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.