Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .0197in, .5mm |
Overall Length | 17.7mm, .695in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 26-22 4 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 26-22 4 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #4 M2.5 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52922-1 | Internal Number: 52922-1 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 26-22 4 Rohs Compliant: Yes |Amp Te Connectivity 52922-1 | Newark Electronics |
Spring Spade Terminal 22-26AWG 17.65mm 5.16mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 26-22 4 | TE Connectivity 52922-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52922-1?
Additional datasheets, footprints and schematics for 52922-1 are listed on our Part Details page. You can also find images and similar parts to 52922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52922-1 fall under?
The 52922-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52922-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52922-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 52922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52922-1 often in real-time on the comparison pages.
What if I can't find stock of 52922-1?
You can fill out our help required form which you can use to request a quote for 52922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.