Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
527804-000,
3-1198174-5 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
18,100
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
17,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Size | STD 17 |
Compatible Cable Diameter | .335 – .452in, 8.5 – 11.5mm |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Printed Marking | Y |
Marker Cut | Straight |
Wire Labels&Markers STD17W-Y | Rapid Electronics |
TE Connectivity STD17W-Y Wire Labels & Markers STD17W-Y | Distrelec |
Wire Labels & Markers Std17W-Y |Raychem Te Connectivity 527804-000 | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD17W-Y | Sager |
Where can I find additional details, specifications and documents for a 527804-000?
Additional datasheets, footprints and schematics for 527804-000 are listed on our Part Details page. You can also find images and similar parts to 527804-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 527804-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 527804-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 527804-000 fall under?
The 527804-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 527804-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 527804-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 527804-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 527804-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 527804-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 527804-000 often in real-time on the comparison pages.
What if I can't find stock of 527804-000?
You can fill out our help required form which you can use to request a quote for 527804-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.