Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD17-APPLICATOR,
C56089-000 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.06
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
114
in stock
|
Buy Now | |
Conrad
from US$1.95
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
Sager
from US$1.04
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Size | STD 17 |
Marker Color | Orange |
Compatible Cable Diameter | 8.5 – 11.5mm, .335 – .452in |
Wire Labels&Markers STD17-APPLICATOR | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD17-APPLICATOR | Distrelec |
No. of markers: 0 | Conrad |
Std17-Applicator |Amp Te Connectivity 3-1768046-0 | Newark Electronics |
STD Series Cable Marker Applicator 17 mm Size Orange | Avnet America |
Wire Labels & Markers STD17-APPLICATOR | Sager |
Where can I find additional details, specifications and documents for a 3-1768046-0?
Additional datasheets, footprints and schematics for 3-1768046-0 are listed on our Part Details page. You can also find images and similar parts to 3-1768046-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768046-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768046-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768046-0 fall under?
The 3-1768046-0 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768046-0 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768046-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768046-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768046-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Conrad, Newark Electronics and Avnet America have stock available or on a lead time for 3-1768046-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768046-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1768046-0?
You can fill out our help required form which you can use to request a quote for 3-1768046-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.