Status: | Unknown |
---|---|
Series: | 5200 Series |
RoHS: | Unknown |
Prices starting from US$0.90
Product Range | 5200 Series |
---|---|
Inductance | 1mH |
DC Current Rating | 1A |
DC Resistance Max | 0.55ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 1A |
Inductor Case Style | Axial Leaded |
No. of Pins | 2Pins |
Self Resonant Frequency Min | 650kHz |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, 1Mh, 1A, Axial Leaded | Newark Electronics |
Power Inductor, 1 mH, 1 A, 550 Milliohm, ± 20% | Avnet America |
RF Choke, Hash,1000uH,1Adc,20%,0.55 Ohms DCR,1.25In.L | Bourns 5258-RC | RS Americas |
CHOKE, 1MH, 1A, ±20%, 650KHZ | element14 |
Power Inductor, 1 mH, 1 A, 550 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5258-RC.?
Additional datasheets, footprints and schematics for 5258-RC. are listed on our Part Details page. You can also find images and similar parts to 5258-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5258-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5258-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5258-RC. fall under?
The 5258-RC. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5258-RC. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5258-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 5258-RC. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5258-RC. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5258-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5258-RC. often in real-time on the comparison pages.
What if I can't find stock of 5258-RC.?
You can fill out our help required form which you can use to request a quote for 5258-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.