52505C Filters by Murata

CHOKE, 5MH, 2.4A

Status: Unknown
Series: 5200 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Newark
Newark
from US$2.94
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.64
-
Buy Now
Logo for Sager
Sager
from US$2.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 2.4A
Inductance 5mH
Product Range 5200 Series
Common Mode Filter Case 25.5mm x 16.3mm x 31mm
Case Dimensions 25.5mm x 16.3mm x 31mm
RoHS Compliant Yes

Alternative Descriptions

Choke, 5Mh, 2.4A | Newark Electronics
Choke, Common Mode, 5 mH, 2.4 A | Avnet America
Common Mode Chokes / Filters 5 MH 2.4A TH TOROID C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 52505C?

Additional datasheets, footprints and schematics for 52505C are listed on our Part Details page. You can also find images and similar parts to 52505C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 52505C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52505C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 52505C fall under?

The 52505C is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to 52505C when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 52505C you can contact the distributor directly for product support, shipping queries etc.

Is the 52505C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 52505C have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 52505C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 52505C often in real-time on the comparison pages.

What if I can't find stock of 52505C?

You can fill out our help required form which you can use to request a quote for 52505C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay