Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Overall Length | .649in, 16.485mm |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Sealable | No |
Shape Description | SPADE-024 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M2.5, #4 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 26-22 4 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M2.5 #4 Spade Flange Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 52369-1 | Internal Number: 52369-1 | TE Connectivity | TE Store |
Terminal,pidg Spd Flg 26-22 4 Rohs Compliant: Yes |Amp Te Connectivity 52369-1 | Newark Electronics |
PIDG Flanged Spade Tongue Terminal 22-26AWG 16.94mm 4.97mm Tin Tape | Avnet America |
Terminal, PIDG, Spd Flg 26-22 4 | TE Connectivity 52369-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52369-1?
Additional datasheets, footprints and schematics for 52369-1 are listed on our Part Details page. You can also find images and similar parts to 52369-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52369-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52369-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52369-1 fall under?
The 52369-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52369-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52369-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52369-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52369-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52369-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52369-1 often in real-time on the comparison pages.
What if I can't find stock of 52369-1?
You can fill out our help required form which you can use to request a quote for 52369-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.