Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5229911-1,
1233993, 1353462, 4-16211-7322, 4-27051-0114, A69006-000, 1350584 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
33,422
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
9,143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,828
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
473
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 6.35mm, .25in |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2A |
Screw Length | 19.05mm, .75in |
For Use With | Right Angle PCB Connectors, ACTION PINâ„¢ Connector, CHAMP Latch Low Profile Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Captive Pan Head Screw |
Product Type | Accessory |
SCREW,PAN HD,''CHAMP PACKAGING Connector Hardware Accessory Type: Captive Pan Head Screw Hardware Accessory Function: Mounting Latching, Locking & Retention Captive Pan Head Screw Mounting | Connector Hardware | Part Number: 5229911-1 | Internal Number: 5229911-1 | Alias Number: 1233993 | TE Connectivity | TE Store |
D-Sub Tools&Hardware 4-40 MOUNTING SCREW | Rapid Electronics |
TE Connectivity Connector Accessories Captive Pan Head Screw Straight Package | Distrelec |
SCREWPAN HDCHAMP PACKAGING | Heilind Electronics |
Pan Head Screw, #4-40, Idc Connector | Newark Electronics |
Connector Accessories Captive Pan Head Screw | Avnet America |
CHAMP IDC Screw Lock Hardware Kit 2 Required per Assembly | TE Connectivity 5229911-1 | RS Americas |
SCREW,PAN HD,''CHAMP PACKAGING | Boersig |
Where can I find additional details, specifications and documents for a 5229911-1?
Additional datasheets, footprints and schematics for 5229911-1 are listed on our Part Details page. You can also find images and similar parts to 5229911-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5229911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5229911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5229911-1 fall under?
The 5229911-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5229911-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5229911-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5229911-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5229911-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 5229911-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5229911-1 often in real-time on the comparison pages.
What if I can't find stock of 5229911-1?
You can fill out our help required form which you can use to request a quote for 5229911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.