Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
1,549
in stock
|
Buy Now | |
TE Store
from US$1.81
|
4,141
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,549
in stock
|
Buy Now | |
element14
from US$0.76
|
1,549
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Wire Insulation Diameter | 9.14mm, .36in |
Overall Length | 1.696in, 43.078mm |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Sealable | No |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52291-4 | Internal Number: 52291-4 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/16", Red, 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", RED, 8AWG | element14 |
Plasti-Grip 8 AWG Insulation Support Straight Closed Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 8AWG 43.08mm 14.91mm Tin Tape | Avnet America |
Terminal R Pg 8 5/16 | TE Connectivity 52291-4 | RS Americas |
TERMINAL R PG 8 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 52291-4?
Additional datasheets, footprints and schematics for 52291-4 are listed on our Part Details page. You can also find images and similar parts to 52291-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52291-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52291-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52291-4 fall under?
The 52291-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52291-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52291-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52291-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52291-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 52291-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52291-4 often in real-time on the comparison pages.
What if I can't find stock of 52291-4?
You can fill out our help required form which you can use to request a quote for 52291-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.