Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Tin |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 8.255mm, .325in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Bulkhead |
Operating Frequency | .3GHz |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Interface | Mini UHF |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58, RG 58B, RG 58C, RG 58A |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
| Heilind Electronics |
UHF Connector Plug Coaxial Cable Dual Tin Nickel Coaxial Polypropylene | TE Connectivity 5226600-1 | RS Americas |
Rf/Coaxial, Uhf Plug, Straight, Crimp | Newark Electronics |
Conn Mini UHF PL 50Ohm Tin Crimp ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 5226600-1?
Additional datasheets, footprints and schematics for 5226600-1 are listed on our Part Details page. You can also find images and similar parts to 5226600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226600-1 fall under?
The 5226600-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226600-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226600-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 5226600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226600-1 often in real-time on the comparison pages.
What if I can't find stock of 5226600-1?
You can fill out our help required form which you can use to request a quote for 5226600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.