Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.45
|
2,696
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
2,696
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
2,696
in stock
|
Buy Now | |
Farnell
from US$3.27
|
2,175
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Single |
Impedance | 50Ω |
Capacitance | 50pF |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Coupling Nut Style | Knurled |
Dielectric Material | POM |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
RF Interface | Mini UHF |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | KX 15, URM 43, RG 141A, RG 76, RG 58C |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
M-UHF Str Jk Hex Nickel Pltd RG58C/U 14 | Rapid Electronics |
TE Connectivity - AMP Mini UHF Jack 50Ohm Straight Cable Mount | Distrelec |
M-UHF STR JK HEX NICKEL PLTD RG58C/U, 14 | Farnell |
Conn Mini-UHF RCP 0Hz to 2GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL, MINI UHF, STR JACK, 50OHM | element14 |
Rf/Coaxial, M-Uhf Jack, Straight, 50 Ohm Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1814819-1?
Additional datasheets, footprints and schematics for 5-1814819-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814819-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814819-1 fall under?
The 5-1814819-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814819-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814819-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814819-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814819-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5-1814819-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814819-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814819-1?
You can fill out our help required form which you can use to request a quote for 5-1814819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.