Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,366
in stock
|
Buy Now | |
Powell Electronics
from US$0.84
|
79,564
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
23,250
in stock
|
Buy Now | |
TE Store
from US$1.72
|
21,041
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
6,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
4,500
in stock
|
Buy Now | |
element14
from US$0.73
|
1,366
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Carlton-Bates
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .33in, 8.382mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Wire Insulation Diameter | 8.382mm, .33in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 4.75mm, .187in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-044 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 10 | Heilind Electronics |
TERMINAL R PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52263-3 | Internal Number: 52263-3 | TE Connectivity | TE Store |
Terminal R Pg 8 10 |Amp Te Connectivity 52263-3 | Newark Electronics |
Terminals TERMINAL R PG 8 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
TERMINAL, RING TONGUE, #10, RED, 8AWG | element14 |
Plasti-Grip 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 40.03mm 10.95mm Tin T/R | Avnet America |
Terminal R Pg 8 10 | TE Connectivity 52263-3 | RS Americas |
Terminal, Ring | Carlton-Bates |
TERMINAL R PG 8 10 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52263-3?
Additional datasheets, footprints and schematics for 52263-3 are listed on our Part Details page. You can also find images and similar parts to 52263-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52263-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52263-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52263-3 fall under?
The 52263-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52263-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52263-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52263-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52263-3 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 52263-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52263-3 often in real-time on the comparison pages.
What if I can't find stock of 52263-3?
You can fill out our help required form which you can use to request a quote for 52263-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.