Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052262-1,
CN9647-000 |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
No stock
|
Buy Now | |
TE Store
from US$3.96
|
959
in stock
|
Buy Now | |
Conrad
from US$1.28
|
113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$179.71
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
Farnell
from US$1.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Stud Diameter | 13.08mm, .515in |
Tongue Thickness | .031in, .79mm |
Overall Length | 47.244mm, 1.86in |
Wire Insulation Diameter (Max) | .33in, 8.382mm |
Wire Insulation Diameter | 8.382mm, .33in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-043 |
Stud Size | M12, 1/2 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52262-1 | Internal Number: 52262-1 | Alias Number: AMPS-0-0052262-1 | TE Connectivity | TE Store |
Ring Terminal,8AWG,Plasti-Grip, 1/2 | RS |
Terminal, Ring Tongue, 1/4In, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 8AWG 47.24mm 22.23mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term, M12(1/2)Stud Size,8AWG, Red | TE Connectivity 52262-1 | RS Americas |
TERMINAL, RING TONGUE, 1/4", RED, 8AWG | element14 |
TERMINAL R PG8 1/2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52262-1?
Additional datasheets, footprints and schematics for 52262-1 are listed on our Part Details page. You can also find images and similar parts to 52262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52262-1 fall under?
The 52262-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52262-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52262-1 have stock available?
Authorised distributors including TE Store, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 52262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52262-1 often in real-time on the comparison pages.
What if I can't find stock of 52262-1?
You can fill out our help required form which you can use to request a quote for 52262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.