Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Style | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
Tether | Without |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Resistor Specification | 75 Ω |
Impedance | 75Ω |
Circuit Application | Signal |
Dielectric Material | Polyethylene |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Cable Type | Coaxial |
Sealable | No |
Product Type | Terminator |
Grade | Commercial |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connector Accessories BNC Terminator Bulk | Avnet America |
Connector | RS Americas |
Terminator Bnc 75 Ohm 1 Watt |Amp Te Connectivity 5221629-5 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Connector Body Style | Straight Terminator |
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5221629-5?
Additional datasheets, footprints and schematics for 5221629-5 are listed on our Part Details page. You can also find images and similar parts to 5221629-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221629-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221629-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221629-5 fall under?
The 5221629-5 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 5221629-5 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221629-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221629-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221629-5 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 5221629-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221629-5 often in real-time on the comparison pages.
What if I can't find stock of 5221629-5?
You can fill out our help required form which you can use to request a quote for 5221629-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.