Status: | Unknown |
---|---|
Series: | LS-52100 Series |
RoHS: | Unknown |
Prices starting from US$2.12
Operating Pressure Max | 500psi |
---|---|
Sensor Body Material | Stainless Steel |
Product Range | LS-52100 Series |
Body Material | Stainless Steel |
Connection Size | 1" |
Float Material | 304 Stainless Steel |
RoHS Compliant | No |
Switch, Level, Selectable, 316SS, Horiz., SPDT, 1" NPT Male, 18AWG, 24" Poly | Gems Sensors 52100 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 52100?
Additional datasheets, footprints and schematics for 52100 are listed on our Part Details page. You can also find images and similar parts to 52100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52100 fall under?
The 52100 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 52100 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52100 you can contact the distributor directly for product support, shipping queries etc.
Is the 52100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52100 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for 52100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52100 often in real-time on the comparison pages.
What if I can't find stock of 52100?
You can fill out our help required form which you can use to request a quote for 52100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.