Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Material | Thermoplastic Rubber |
---|---|
Boot Color | Gray |
Number of Positions | 8 |
Number of Conductors | 8 |
Housing Material | Polycarbonate |
Agency/Standard | CSA, UL |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Connector Style | Plug |
Accessory Type | Boot |
Cable Type | Round |
Product Type | Accessory |
Receptacle Configuration | Standard |
Modular Conn/Ethernet Conn 8 SDL RND PLUG BOOT | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
8 Sdl Rnd Plug Boot,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520853-2 | Newark Electronics |
Connector Accessories Boot Gray Thermoplastic | Avnet America |
Where can I find additional details, specifications and documents for a 520853-2?
Additional datasheets, footprints and schematics for 520853-2 are listed on our Part Details page. You can also find images and similar parts to 520853-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520853-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520853-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520853-2 fall under?
The 520853-2 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Boots & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 520853-2 when available in the SDL Boots & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520853-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 520853-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520853-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 520853-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520853-2 often in real-time on the comparison pages.
What if I can't find stock of 520853-2?
You can fill out our help required form which you can use to request a quote for 520853-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.