Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
6,329
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
6,329
in stock
|
Buy Now | |
TE Store
from US$3.46
|
4,687
in stock
|
Buy Now | |
Heilind Electronics
from US$3.15
|
4,559
in stock
|
Buy Now | |
element14
from US$3.07
|
1,421
in stock
|
Buy Now | |
Farnell
from US$2.03
|
931
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.15
|
912
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
250
in stock
|
Buy Now | |
Distrelec
from US$2.76
|
250
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
183
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet Asia
from US$2.64
|
-
|
Buy Now | |
Boersig
from US$2.80
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 6.35mm, .25in |
---|---|
Screw Finish | Clear Chromate |
Screwlock Style | Screwlock with Flat Washers and Square Nuts |
Screw Material | Steel |
Screw Length | 11.13mm, .438in |
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 |
For Use With | All Plastic Right-Angle Connectors (HD) |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
Female Screw Lock Kit, #4-40, 11.13Mm | Newark Electronics |
Connector Accessories Female Screw Lock Assembly Kit Steel Zinc Clear Chromate Finish Individual | Avnet America |
KIT SCREWLOCK FEMALE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5207952-3 | Internal Number: 5207952-3 | TE Connectivity | TE Store |
SCREWLOCK, FEMALE, 4-40 | Farnell |
D-Sub Tools&Hardware F SRWLKS PLSTC | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount KIT SCREWLOCK FEMALE | Distrelec |
AMPLIMITE HD screwlock kit 4-40, 6.35mm | RS |
Screwlock 4-40 UNC Female Steel 0.250 Clear Chromate Zinc | TE Connectivity 5207952-3 | RS Americas |
AMPLIMITE 4-40 Thread Size Clear Chromate Female Screwlock Assembly Kit | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5207952-3?
Additional datasheets, footprints and schematics for 5207952-3 are listed on our Part Details page. You can also find images and similar parts to 5207952-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207952-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207952-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207952-3 fall under?
The 5207952-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207952-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207952-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207952-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207952-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Heilind Electronics and element14 have stock available or on a lead time for 5207952-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207952-3 often in real-time on the comparison pages.
What if I can't find stock of 5207952-3?
You can fill out our help required form which you can use to request a quote for 5207952-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.