Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.47
|
958
in stock
|
Buy Now | |
Rapid Electronics
from US$5.33
|
958
in stock
|
Buy Now | |
Chip One Stop
from US$5.28
|
958
in stock
|
Buy Now | |
Farnell
from US$5.52
|
780
in stock
|
Buy Now | |
TE Store
from US$5.97
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
33
in stock
|
Buy Now | |
Future Electronics
from US$5.04
|
-
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
RS Americas
from US$7.22
|
-
|
Buy Now | |
Boersig
from US$5.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 7.92mm, .312in |
---|---|
Screw Plating Material | Zinc |
Screw Length | .5in, 12.7mm |
Screw & Hole Thread Size | M3 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Cold Rolled Steel |
Screw Finish | Clear Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Bag, Individual Kit |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
D-Sub Tools&Hardware FEMALE SCREWLOCK KIT | Rapid Electronics |
TE Connectivity - AMP KIT SCREWLOCK FEMALE (METRIC) | Distrelec |
KIT SCREWLOCK FEMALE (METRIC) Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5207872-3 | Internal Number: 5207872-3 | TE Connectivity | TE Store |
Female Screw Lock Kit, M3, 12.7Mm | Newark Electronics |
ALIMITE HD Series Jackscrew Socket D-Sub Connectors Series Alimite HDF HDP | Future Electronics |
Connector Accessories Female Screw Lock Assembly Kit Clear Chromate Individual | Avnet America |
KIT SCREWLOCK FEMALE (METRIC), D-Sub Locking and Mounting | TE Connectivity 5207872-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5207872-3?
Additional datasheets, footprints and schematics for 5207872-3 are listed on our Part Details page. You can also find images and similar parts to 5207872-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207872-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207872-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207872-3 fall under?
The 5207872-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207872-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207872-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207872-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207872-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5207872-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207872-3 often in real-time on the comparison pages.
What if I can't find stock of 5207872-3?
You can fill out our help required form which you can use to request a quote for 5207872-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.