Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
116
in stock
|
Buy Now | |
TE Store
from US$5.33
|
5,193
in stock
|
Buy Now | |
Heilind Electronics
from US$6.04
|
4,490
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.04
|
1,048
in stock
|
Buy Now | |
Rapid Electronics
from US$6.29
|
750
in stock
|
Buy Now | |
Distrelec
from US$4.48
|
750
in stock
|
Buy Now | |
element14
from US$4.59
|
159
in stock
|
Buy Now | |
Farnell
from US$4.80
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
-
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Boersig
from US$4.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | .23in, 5.84mm |
---|---|
Screw Material | Cold Rolled Steel |
Screw & Hole Thread Size | M3 |
Screw Finish | Yellow Chromate |
Screw Plating Material | Zinc |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Method | Individual Kit |
Accessory Type | Screw Retainer Assembly |
Product Type | Accessory |
SCREW RETAINER KIT Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5207871-1 | Internal Number: 5207871-1 | TE Connectivity | TE Store |
D-Sub Tools&Hardware SCREW RETAINER KIT | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount SCREW RETAINER KIT | Distrelec |
D SUB JACK SCREW | element14 |
Male Screw Retainer Kit, M3, 0.05In | Newark Electronics |
Connector Accessories Male Screw Retainer Assembly Stainless Steel | Avnet America |
SCREW RETAINER KIT, D-Sub Locking and Mounting | TE Connectivity 5207871-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | - |
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Accessory Type | Male Screw Retainer Kit |
For Use With | Metal Shell Connectors (HDE and HDP) |
Where can I find additional details, specifications and documents for a 5207871-1?
Additional datasheets, footprints and schematics for 5207871-1 are listed on our Part Details page. You can also find images and similar parts to 5207871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207871-1 fall under?
The 5207871-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207871-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207871-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 5207871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207871-1 often in real-time on the comparison pages.
What if I can't find stock of 5207871-1?
You can fill out our help required form which you can use to request a quote for 5207871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.