Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
24,972
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
4,994
in stock
|
Buy Now | |
TE Store
from US$1.91
|
1,673
in stock
|
Buy Now | |
RS Americas
from US$2.55
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
62
in stock
|
Buy Now | |
element14
from US$1.51
|
62
in stock
|
Buy Now | |
Farnell
from US$1.94
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
36
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
27
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Finish | Clear Chromate |
For Use With | Mounting Screw 5206052-3 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Saddle Washer |
SADDLE WASHERSPECIALZN PLTD | Heilind Electronics |
SADDLE WASHER,SPECIAL,ZN PLTD Connector Hardware Accessory Type: Saddle Washer Hardware Accessory Function: Latching, Locking & Retention Mounting Saddle Washer Latching, Locking & Retention | Connector Hardware | Part Number: 5206473-3 | Internal Number: 5206473-3 | TE Connectivity | TE Store |
SADDLE WASHER, SPECIAL, ZINC PLATED | TE Connectivity 5206473-3 | RS Americas |
Saddle Washer, 4-40 | Newark Electronics |
SADDLE WASHER, 4-40 | element14 |
SADDLE WASHER SPECIAL ZN PLTD | TTI Europe |
AMPLIMITE 4-40 Thread Saddle Washer | Future Electronics |
Connector Accessories Saddle Washer Steel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | #4-40 |
Where can I find additional details, specifications and documents for a 5206473-3?
Additional datasheets, footprints and schematics for 5206473-3 are listed on our Part Details page. You can also find images and similar parts to 5206473-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206473-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206473-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206473-3 fall under?
The 5206473-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206473-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206473-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206473-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206473-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 5206473-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206473-3 often in real-time on the comparison pages.
What if I can't find stock of 5206473-3?
You can fill out our help required form which you can use to request a quote for 5206473-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.